ILSCO Corporation Compression Cable Lug CLND-4/0-516-34

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 3.678 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE I-54 DIE INDEX 1.687 INCH L X 0.999 INCH W X 0.141 INCH THK PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.546 INCH OUTER DIAMETER 0.687 INCH WITH CHAMFERED TYPE CABLE ENTRY CLND MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 3.678 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE I-54 DIE INDEX 1.687 INCH L X 0.999 INCH W X 0.141 INCH THK PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.546 INCH OUTER DIAMETER 0.687 INCH WITH CHAMFERED TYPE CABLE ENTRY CLND MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLND-4/0-516-34 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLND-4/0-516-34
Compression Cable Lug CLND-4/0-516-34
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 3.678 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE I-54 DIE INDEX 1.687 INCH L X 0.999 INCH W X 0.141 INCH THK PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.546 INCH OUTER DIAMETER 0.687 INCH WITH CHAMFERED TYPE CABLE ENTRY CLND MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • PURPLE COLOR
  • 3.678 INCH OVERALL LENGTH
  • 1.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 4/0 AWG CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • I-54 DIE INDEX
  • 1.687 INCH L X 0.999 INCH W X 0.141 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 3/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.546 INCH
  • OUTER DIAMETER 0.687 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLND MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLND-4/0-516-34
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Wide Roll Eyelet, 0.07In, Though Hole; Tab Size Metric Keystone - 62W5037 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Material Brass
Features RoHS
View Details
PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Terminal Blocks - Accessories - Wire Ferrules - 1920-1224-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details