ILSCO Corporation Compression Cable Lug CLND-1-516-1

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 3.642 INCH OVERALL LENGTH 1.375 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE I-37 DIE INDEX 1.937 INCH L X 0.673 INCH W X 0.109 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.359 INCH OUTER DIAMETER 0.468 INCH WITH CHAMFERED TYPE CABLE ENTRY CLND MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 3.642 INCH OVERALL LENGTH 1.375 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE I-37 DIE INDEX 1.937 INCH L X 0.673 INCH W X 0.109 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.359 INCH OUTER DIAMETER 0.468 INCH WITH CHAMFERED TYPE CABLE ENTRY CLND MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLND-1-516-1 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLND-1-516-1
Compression Cable Lug CLND-1-516-1
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 3.642 INCH OVERALL LENGTH 1.375 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE I-37 DIE INDEX 1.937 INCH L X 0.673 INCH W X 0.109 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.359 INCH OUTER DIAMETER 0.468 INCH WITH CHAMFERED TYPE CABLE ENTRY CLND MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 3.642 INCH OVERALL LENGTH
  • 1.375 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1 AWG CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • I-37 DIE INDEX
  • 1.937 INCH L X 0.673 INCH W X 0.109 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.359 INCH
  • OUTER DIAMETER 0.468 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLND MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLND-1-516-1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2844.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers