ILSCO Corporation Compression Cable Lug CLNB-750-38-1-4

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 4.97 INCH OVERALL LENGTH 2.875 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-106 DIE INDEX 1.937 INCH L X 1.901 INCH W X 0.282 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING 45 DEG LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 1.031 INCH OUTER DIAMETER 1.313 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 4.97 INCH OVERALL LENGTH 2.875 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-106 DIE INDEX 1.937 INCH L X 1.901 INCH W X 0.282 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING 45 DEG LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 1.031 INCH OUTER DIAMETER 1.313 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNB-750-38-1-4 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNB-750-38-1-4
Compression Cable Lug CLNB-750-38-1-4
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 4.97 INCH OVERALL LENGTH 2.875 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-106 DIE INDEX 1.937 INCH L X 1.901 INCH W X 0.282 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING 45 DEG LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 1.031 INCH OUTER DIAMETER 1.313 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 4.97 INCH OVERALL LENGTH
  • 2.875 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 750 KCMIL CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • I-106 DIE INDEX
  • 1.937 INCH L X 1.901 INCH W X 0.282 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • 45 DEG LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 1.031 INCH
  • OUTER DIAMETER 1.313 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNB-750-38-1-4
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 31C7027 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Dual Wire Ferrules - 2796.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details