ILSCO Corporation Compression Cable Lug CLNB-700-38-1-9

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 3.378 INCH OVERALL LENGTH 2.687 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 700 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-99 DIE INDEX 1.937 INCH L X 1.816 INCH W X 0.259 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING 90 DEG LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.991 INCH OUTER DIAMETER 1.25 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 3.378 INCH OVERALL LENGTH 2.687 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 700 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-99 DIE INDEX 1.937 INCH L X 1.816 INCH W X 0.259 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING 90 DEG LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.991 INCH OUTER DIAMETER 1.25 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNB-700-38-1-9 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNB-700-38-1-9
Compression Cable Lug CLNB-700-38-1-9
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 3.378 INCH OVERALL LENGTH 2.687 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 700 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-99 DIE INDEX 1.937 INCH L X 1.816 INCH W X 0.259 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING 90 DEG LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.991 INCH OUTER DIAMETER 1.25 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 3.378 INCH OVERALL LENGTH
  • 2.687 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 700 KCMIL CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • I-99 DIE INDEX
  • 1.937 INCH L X 1.816 INCH W X 0.259 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • 90 DEG LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.991 INCH
  • OUTER DIAMETER 1.25 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNB-700-38-1-9
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details
Insulated Ferrules - 2620.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details