ILSCO Corporation Compression Cable Lug CLNB-600-38-1-4

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 4.825 INCH OVERALL LENGTH 2.687 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-94 DIE INDEX 1.937 INCH L X 1.712 INCH W X 0.267 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING 45 DEG LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.92 INCH OUTER DIAMETER 1.187 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 4.825 INCH OVERALL LENGTH 2.687 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-94 DIE INDEX 1.937 INCH L X 1.712 INCH W X 0.267 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING 45 DEG LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.92 INCH OUTER DIAMETER 1.187 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNB-600-38-1-4 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNB-600-38-1-4
Compression Cable Lug CLNB-600-38-1-4
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 4.825 INCH OVERALL LENGTH 2.687 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-94 DIE INDEX 1.937 INCH L X 1.712 INCH W X 0.267 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING 45 DEG LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.92 INCH OUTER DIAMETER 1.187 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 4.825 INCH OVERALL LENGTH
  • 2.687 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 600 KCMIL CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • I-94 DIE INDEX
  • 1.937 INCH L X 1.712 INCH W X 0.267 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • 45 DEG LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.92 INCH
  • OUTER DIAMETER 1.187 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNB-600-38-1-4
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-11364-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
Features Insulated
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details