ILSCO Corporation Compression Cable Lug CLNB-1-12-9

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 1.827 INCH OVERALL LENGTH 1.375 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-37 DIE INDEX 1.25 INCH L X 0.75 INCH W X 0.109 INCH THK PAD SIZE 1 PAD HOLE(S) 90 DEG LONG BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 1.827 INCH OVERALL LENGTH 1.375 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-37 DIE INDEX 1.25 INCH L X 0.75 INCH W X 0.109 INCH THK PAD SIZE 1 PAD HOLE(S) 90 DEG LONG BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNB-1-12-9 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNB-1-12-9
Compression Cable Lug CLNB-1-12-9
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 1.827 INCH OVERALL LENGTH 1.375 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-37 DIE INDEX 1.25 INCH L X 0.75 INCH W X 0.109 INCH THK PAD SIZE 1 PAD HOLE(S) 90 DEG LONG BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 1.827 INCH OVERALL LENGTH
  • 1.375 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • I-37 DIE INDEX
  • 1.25 INCH L X 0.75 INCH W X 0.109 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • 90 DEG LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNB-1-12-9
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1509-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Ferrules - 2870.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Special Purpose Terminals - 1-150504-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details