ILSCO Corporation Compression Cable Lug CLNB-1/0-12-4

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 2.728 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-42 DIE INDEX 1.25 INCH L X 0.738 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) 45 DEG LONG BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 2.728 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-42 DIE INDEX 1.25 INCH L X 0.738 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) 45 DEG LONG BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNB-1/0-12-4 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNB-1/0-12-4
Compression Cable Lug CLNB-1/0-12-4
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 2.728 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-42 DIE INDEX 1.25 INCH L X 0.738 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) 45 DEG LONG BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 2.728 INCH OVERALL LENGTH
  • 1.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1/0 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • I-42 DIE INDEX
  • 1.25 INCH L X 0.738 INCH W X 0.125 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • 45 DEG LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNB-1/0-12-4
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-5 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details