ILSCO Corporation Mechanical Cable Lug CL-1-4/0

Description
BRONZE MATERIAL 2-3/8 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-1/4 INCH L X 1 INCH W X 9/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SIZE 1-13/32 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 9 CL MODEL
Datasheet
Description
BRONZE MATERIAL 2-3/8 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-1/4 INCH L X 1 INCH W X 9/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SIZE 1-13/32 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 9 CL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CL-1-4/0 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CL-1-4/0
Mechanical Cable Lug CL-1-4/0
BRONZE MATERIAL 2-3/8 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-1/4 INCH L X 1 INCH W X 9/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SIZE 1-13/32 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 9 CL MODEL
  • BRONZE MATERIAL
  • 2-3/8 INCH OVERALL LENGTH
  • 2/0 AWG MIN. CONDUCTOR SIZE
  • 4/0 AWG MAX. CONDUCTOR SIZE
  • UL 8M24, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 1-1/4 INCH L X 1 INCH W X 9/32 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • SIZE 1-13/32 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 9
  • CL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CL-1-4/0
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2870.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1901988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Connector Contacts - 102128-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers