ILSCO Corporation Mechanical Cable Lug CL-1-1000

Description
HIGH STRENGTH CAST BRONZE MATERIAL 4 5/16 INCH OVERALL LENGTH 750 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 1 CONDUCTOR(S) 5/8 INCH STUD SIZE 2 15/32 INCH L X 1 7/8 INCH W X 15/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 1 VOLTAGE RATING 2000 V CL MODEL
Datasheet
Description
HIGH STRENGTH CAST BRONZE MATERIAL 4 5/16 INCH OVERALL LENGTH 750 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 1 CONDUCTOR(S) 5/8 INCH STUD SIZE 2 15/32 INCH L X 1 7/8 INCH W X 15/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 1 VOLTAGE RATING 2000 V CL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CL-1-1000 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CL-1-1000
Mechanical Cable Lug CL-1-1000
HIGH STRENGTH CAST BRONZE MATERIAL 4 5/16 INCH OVERALL LENGTH 750 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 1 CONDUCTOR(S) 5/8 INCH STUD SIZE 2 15/32 INCH L X 1 7/8 INCH W X 15/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 1 VOLTAGE RATING 2000 V CL MODEL
  • HIGH STRENGTH CAST BRONZE MATERIAL
  • 4 5/16 INCH OVERALL LENGTH
  • 750 KCMIL MIN. CONDUCTOR SIZE
  • 1000 KCMIL MAX. CONDUCTOR SIZE
  • UL 8M24, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 5/8 INCH STUD SIZE
  • 2 15/32 INCH L X 1 7/8 INCH W X 15/32 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 1
  • VOLTAGE RATING 2000 V
  • CL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CL-1-1000
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Connector Contacts - 1-104479-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details