ILSCO Corporation Compression Overhead Sleeve CCS-4/0

Description
2 INCH UL 8M24, CSA APPROVAL 600 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH COPPER BODY MATERIAL PURPLE COLOR CODE 4/0 AWG (COPPER) AL/CU CONDUCTOR SIZE TEMPERATURE RATING 90 DEG C SIZE 9/16 INCH ID X 11/16 INCH OD CCS MODEL
Datasheet
Description
2 INCH UL 8M24, CSA APPROVAL 600 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH COPPER BODY MATERIAL PURPLE COLOR CODE 4/0 AWG (COPPER) AL/CU CONDUCTOR SIZE TEMPERATURE RATING 90 DEG C SIZE 9/16 INCH ID X 11/16 INCH OD CCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Overhead Sleeve - CCS-4/0 - ILSCO Corporation
Cincinnati, OH, USA
Compression Overhead Sleeve
CCS-4/0
Compression Overhead Sleeve CCS-4/0
2 INCH UL 8M24, CSA APPROVAL 600 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH COPPER BODY MATERIAL PURPLE COLOR CODE 4/0 AWG (COPPER) AL/CU CONDUCTOR SIZE TEMPERATURE RATING 90 DEG C SIZE 9/16 INCH ID X 11/16 INCH OD CCS MODEL
  • 2 INCH
  • UL 8M24, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • ELECTRO-TIN PLATED HIGH STRENGTH COPPER BODY MATERIAL
  • PURPLE COLOR CODE
  • 4/0 AWG (COPPER) AL/CU CONDUCTOR SIZE
  • TEMPERATURE RATING 90 DEG C
  • SIZE 9/16 INCH ID X 11/16 INCH OD
  • CCS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CCS-4/0
Product Name Compression Overhead Sleeve
Terminal Type Compression Overhead Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 102917-6 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details