ILSCO Corporation Compression Cable Lug CCL-8-10

Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL RED COLOR 1.201 INCH OVERALL LENGTH 0.4 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE #8 TO #10 STUD SIZE 0.579 INCH L X 0.445 INCH W X 0.071 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.185 INCH ID X 0.256 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
Datasheet
Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL RED COLOR 1.201 INCH OVERALL LENGTH 0.4 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE #8 TO #10 STUD SIZE 0.579 INCH L X 0.445 INCH W X 0.071 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.185 INCH ID X 0.256 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CCL-8-10 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CCL-8-10
Compression Cable Lug CCL-8-10
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL RED COLOR 1.201 INCH OVERALL LENGTH 0.4 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE #8 TO #10 STUD SIZE 0.579 INCH L X 0.445 INCH W X 0.071 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.185 INCH ID X 0.256 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
  • ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • RED COLOR
  • 1.201 INCH OVERALL LENGTH
  • 0.4 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 8 AWG CONDUCTOR SIZE
  • #8 TO #10 STUD SIZE
  • 0.579 INCH L X 0.445 INCH W X 0.071 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • ROHS COMPATIBLE
  • SIZE 0.185 INCH ID X 0.256 INCH OD
  • TEMPERATURE RATING 90 DEG C
  • CCL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CCL-8-10
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Dual Wire Ferrules - 2801.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details