ILSCO Corporation Compression Cable Lug CCL-4-12

Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL GRAY COLOR 1.681 INCH OVERALL LENGTH 0.475 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 0.858 INCH L X 0.752 INCH W X 0.091 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.283 INCH ID X 0.362 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
Datasheet
Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL GRAY COLOR 1.681 INCH OVERALL LENGTH 0.475 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 0.858 INCH L X 0.752 INCH W X 0.091 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.283 INCH ID X 0.362 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CCL-4-12 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CCL-4-12
Compression Cable Lug CCL-4-12
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL GRAY COLOR 1.681 INCH OVERALL LENGTH 0.475 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 0.858 INCH L X 0.752 INCH W X 0.091 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.283 INCH ID X 0.362 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
  • ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • GRAY COLOR
  • 1.681 INCH OVERALL LENGTH
  • 0.475 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 4 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 0.858 INCH L X 0.752 INCH W X 0.091 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • ROHS COMPATIBLE
  • SIZE 0.283 INCH ID X 0.362 INCH OD
  • TEMPERATURE RATING 90 DEG C
  • CCL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CCL-4-12
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details