ILSCO Corporation Compression Cable Lug CCL-2/0-12

Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL BLACK COLOR 2.055 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 0.929 INCH L X 0.815 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.461 INCH ID X 0.571 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
Datasheet
Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL BLACK COLOR 2.055 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 0.929 INCH L X 0.815 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.461 INCH ID X 0.571 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CCL-2/0-12 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CCL-2/0-12
Compression Cable Lug CCL-2/0-12
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL BLACK COLOR 2.055 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 0.929 INCH L X 0.815 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.461 INCH ID X 0.571 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
  • ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • BLACK COLOR
  • 2.055 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 2/0 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 0.929 INCH L X 0.815 INCH W X 0.11 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • ROHS COMPATIBLE
  • SIZE 0.461 INCH ID X 0.571 INCH OD
  • TEMPERATURE RATING 90 DEG C
  • CCL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CCL-2/0-12
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1557-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Ferrules - 2864.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Quick Disconnects - 1-1659251-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details