ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL
PINK COLOR
1.831 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
1/0 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
0.791 INCH L X 0.713 INCH W X 0.11 INCH THK PAD SIZE
1 PAD HOLE(S)
ILSCO[R] BRAND
INNER DIAMETER 0.406 INCH
OUTER DIAMETER 0.516 INCH
CCL MODEL
ILSCO Corporation
Done
Datasheet
Description
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL
PINK COLOR
1.831 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
1/0 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
0.791 INCH L X 0.713 INCH W X 0.11 INCH THK PAD SIZE
1 PAD HOLE(S)
ILSCO[R] BRAND
INNER DIAMETER 0.406 INCH
OUTER DIAMETER 0.516 INCH
CCL MODEL
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL
PINK COLOR
1.831 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
1/0 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
0.791 INCH L X 0.713 INCH W X 0.11 INCH THK PAD SIZE
1 PAD HOLE(S)
ILSCO[R] BRAND
INNER DIAMETER 0.406 INCH
OUTER DIAMETER 0.516 INCH
CCL MODEL
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL
PINK COLOR
1.831 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
1/0 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
0.791 INCH L X 0.713 INCH W X 0.11 INCH THK PAD SIZE