ILSCO Corporation Mechanical Cable Lug AU-1000

Description
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3-3/8 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2 CONDUCTOR(S) 5/8 INCH STUD SIZE 1-3/4 INCH L X 3-3/16 INCH W X 1/2 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 9/16 INCH HEX SCREW TYPE SIZE 1-15/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 AU MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3-3/8 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2 CONDUCTOR(S) 5/8 INCH STUD SIZE 1-3/4 INCH L X 3-3/16 INCH W X 1/2 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 9/16 INCH HEX SCREW TYPE SIZE 1-15/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 AU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - AU-1000 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
AU-1000
Mechanical Cable Lug AU-1000
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3-3/8 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2 CONDUCTOR(S) 5/8 INCH STUD SIZE 1-3/4 INCH L X 3-3/16 INCH W X 1/2 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 9/16 INCH HEX SCREW TYPE SIZE 1-15/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 AU MODEL
  • CHAMFERED WIRE ENTRY TYPE
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 3-3/8 INCH OVERALL LENGTH
  • 500 KCMIL MIN. CONDUCTOR SIZE
  • 1000 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 5/8 INCH STUD SIZE
  • 1-3/4 INCH L X 3-3/16 INCH W X 1/2 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 9/16 INCH HEX SCREW TYPE
  • SIZE 1-15/16 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 3
  • AU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number AU-1000
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Terminal Blocks - Accessories - Wire Ferrules - 1920-1227-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
2 suppliers
Connector Contacts - 1-192004-1 - TE Connectivity
Specs
Features RoHS
View Details