ILSCO Corporation Compression Cable Splice ASN-6

Description
1.205 INCH 0.194 INCH INNER DIAMETER 0.338 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 6 AWG CONDUCTOR SIZE GRAY COLOR CODE CHAMFERED ENTRY BARREL TYPE ROHS COMPLIANT DIE INDEX 346 TEMPERATURE RATING 90 DEG C
Description
1.205 INCH 0.194 INCH INNER DIAMETER 0.338 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 6 AWG CONDUCTOR SIZE GRAY COLOR CODE CHAMFERED ENTRY BARREL TYPE ROHS COMPLIANT DIE INDEX 346 TEMPERATURE RATING 90 DEG C

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - ASN-6 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Splice
ASN-6
Compression Cable Splice ASN-6
1.205 INCH 0.194 INCH INNER DIAMETER 0.338 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 6 AWG CONDUCTOR SIZE GRAY COLOR CODE CHAMFERED ENTRY BARREL TYPE ROHS COMPLIANT DIE INDEX 346 TEMPERATURE RATING 90 DEG C
  • 1.205 INCH
  • 0.194 INCH INNER DIAMETER
  • 0.338 INCH OUTER DIAMETER
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • GRAY COLOR CODE
  • CHAMFERED ENTRY BARREL TYPE
  • ROHS COMPLIANT
  • DIE INDEX 346
  • TEMPERATURE RATING 90 DEG C
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number ASN-6
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Quick Disconnects - 1-1627134-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details