ILSCO Corporation Compression Cable Splice ASN-4/0

Description
3.07 INCH 0.553 INCH INNER DIAMETER 0.854 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 4/0 AWG CONDUCTOR SIZE RUBY COLOR CODE CHAMFERED ENTRY BARREL TYPE ROHS COMPLIANT DIE INDEX 467 TEMPERATURE RATING 90 DEG C
Description
3.07 INCH 0.553 INCH INNER DIAMETER 0.854 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 4/0 AWG CONDUCTOR SIZE RUBY COLOR CODE CHAMFERED ENTRY BARREL TYPE ROHS COMPLIANT DIE INDEX 467 TEMPERATURE RATING 90 DEG C

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - ASN-4/0 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Splice
ASN-4/0
Compression Cable Splice ASN-4/0
3.07 INCH 0.553 INCH INNER DIAMETER 0.854 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 4/0 AWG CONDUCTOR SIZE RUBY COLOR CODE CHAMFERED ENTRY BARREL TYPE ROHS COMPLIANT DIE INDEX 467 TEMPERATURE RATING 90 DEG C
  • 3.07 INCH
  • 0.553 INCH INNER DIAMETER
  • 0.854 INCH OUTER DIAMETER
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
  • 4/0 AWG CONDUCTOR SIZE
  • RUBY COLOR CODE
  • CHAMFERED ENTRY BARREL TYPE
  • ROHS COMPLIANT
  • DIE INDEX 467
  • TEMPERATURE RATING 90 DEG C
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number ASN-4/0
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details