ILSCO Corporation Compression Cable Splice ASN-250

Description
3.735 INCH 0.595 INCH INNER DIAMETER 0.924 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 250 KCMIL CONDUCTOR SIZE RED COLOR CODE CHAMFERED ENTRY BARREL TYPE ROHS COMPLIANT DIE INDEX 324 TEMPERATURE RATING 90 DEG C
Description
3.735 INCH 0.595 INCH INNER DIAMETER 0.924 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 250 KCMIL CONDUCTOR SIZE RED COLOR CODE CHAMFERED ENTRY BARREL TYPE ROHS COMPLIANT DIE INDEX 324 TEMPERATURE RATING 90 DEG C

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - ASN-250 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Splice
ASN-250
Compression Cable Splice ASN-250
3.735 INCH 0.595 INCH INNER DIAMETER 0.924 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 250 KCMIL CONDUCTOR SIZE RED COLOR CODE CHAMFERED ENTRY BARREL TYPE ROHS COMPLIANT DIE INDEX 324 TEMPERATURE RATING 90 DEG C
  • 3.735 INCH
  • 0.595 INCH INNER DIAMETER
  • 0.924 INCH OUTER DIAMETER
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
  • 250 KCMIL CONDUCTOR SIZE
  • RED COLOR CODE
  • CHAMFERED ENTRY BARREL TYPE
  • ROHS COMPLIANT
  • DIE INDEX 324
  • TEMPERATURE RATING 90 DEG C
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number ASN-250
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 102095-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details