ILSCO Corporation Compression Cable Lug ALNS-500-58

Description
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL PINK COLOR 4.93 INCH OVERALL LENGTH 2.565 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE 300 DIE INDEX 1.5 INCH L X 1.802 INCH W X 0.461 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.854 INCH ID X 1.315 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C ALNS MODEL
Description
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL PINK COLOR 4.93 INCH OVERALL LENGTH 2.565 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE 300 DIE INDEX 1.5 INCH L X 1.802 INCH W X 0.461 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.854 INCH ID X 1.315 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C ALNS MODEL

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - ALNS-500-58 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
ALNS-500-58
Compression Cable Lug ALNS-500-58
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL PINK COLOR 4.93 INCH OVERALL LENGTH 2.565 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE 300 DIE INDEX 1.5 INCH L X 1.802 INCH W X 0.461 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.854 INCH ID X 1.315 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C ALNS MODEL
  • ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL
  • PINK COLOR
  • 4.93 INCH OVERALL LENGTH
  • 2.565 INCH BARREL LENGTH
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 500 KCMIL CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 300 DIE INDEX
  • 1.5 INCH L X 1.802 INCH W X 0.461 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.854 INCH ID X 1.315 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • ALNS MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number ALNS-500-58
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Bootlace Ferrules - 1787324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details