ILSCO Corporation Compression Cable Lug ALND-8-10-1

Description
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL BLUE COLOR 2.56 INCH OVERALL LENGTH 0.602 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE #10 STUD SIZE 374 DIE INDEX 1.75 INCH L X 0.388 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.155 INCH ID X 0.33 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C ALND MODEL
Description
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL BLUE COLOR 2.56 INCH OVERALL LENGTH 0.602 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE #10 STUD SIZE 374 DIE INDEX 1.75 INCH L X 0.388 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.155 INCH ID X 0.33 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C ALND MODEL

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - ALND-8-10-1 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
ALND-8-10-1
Compression Cable Lug ALND-8-10-1
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL BLUE COLOR 2.56 INCH OVERALL LENGTH 0.602 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE #10 STUD SIZE 374 DIE INDEX 1.75 INCH L X 0.388 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.155 INCH ID X 0.33 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C ALND MODEL
  • ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL
  • BLUE COLOR
  • 2.56 INCH OVERALL LENGTH
  • 0.602 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 8 AWG CONDUCTOR SIZE
  • #10 STUD SIZE
  • 374 DIE INDEX
  • 1.75 INCH L X 0.388 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.155 INCH ID X 0.33 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • ALND MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number ALND-8-10-1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 1-141708-2 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details