ILSCO Corporation Compression Cable Lug ALND-6-14-1

Description
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL GRAY COLOR 2.65 INCH OVERALL LENGTH 0.602 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 346 DIE INDEX 1.687 INCH L X 0.499 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.194 INCH ID X 0.338 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C ALND MODEL
Description
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL GRAY COLOR 2.65 INCH OVERALL LENGTH 0.602 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 346 DIE INDEX 1.687 INCH L X 0.499 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.194 INCH ID X 0.338 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C ALND MODEL

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - ALND-6-14-1 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
ALND-6-14-1
Compression Cable Lug ALND-6-14-1
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL GRAY COLOR 2.65 INCH OVERALL LENGTH 0.602 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 346 DIE INDEX 1.687 INCH L X 0.499 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.194 INCH ID X 0.338 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C ALND MODEL
  • ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL
  • GRAY COLOR
  • 2.65 INCH OVERALL LENGTH
  • 0.602 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 6 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 346 DIE INDEX
  • 1.687 INCH L X 0.499 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.194 INCH ID X 0.338 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • ALND MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number ALND-6-14-1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Insulated Ferrules - 2885.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Bootlace Ferrules - 1787306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details