ILSCO Corporation Mechanical Single Cable Tap AK-4/0-B

Description
ELECTRO-TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL 2 AWG STRANDED (COMPACT) MIN. RUN CONDUCTOR SIZE 4/0 AWG STRANDED (COMPACT) MAX. RUN CONDUCTOR SIZE 6 AWG STRANDED MIN. TAP CONDUCTOR SIZE 4/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 670B, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 1.49 INCH W X 2.54 INCH H TORQUE RATING 500 LB-INCH TEMPERATURE RATING 90 DEG C PACKAGING TYPE BAG AK MODEL
Datasheet
Description
ELECTRO-TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL 2 AWG STRANDED (COMPACT) MIN. RUN CONDUCTOR SIZE 4/0 AWG STRANDED (COMPACT) MAX. RUN CONDUCTOR SIZE 6 AWG STRANDED MIN. TAP CONDUCTOR SIZE 4/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 670B, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 1.49 INCH W X 2.54 INCH H TORQUE RATING 500 LB-INCH TEMPERATURE RATING 90 DEG C PACKAGING TYPE BAG AK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - AK-4/0-B - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
AK-4/0-B
Mechanical Single Cable Tap AK-4/0-B
ELECTRO-TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL 2 AWG STRANDED (COMPACT) MIN. RUN CONDUCTOR SIZE 4/0 AWG STRANDED (COMPACT) MAX. RUN CONDUCTOR SIZE 6 AWG STRANDED MIN. TAP CONDUCTOR SIZE 4/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 670B, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 1.49 INCH W X 2.54 INCH H TORQUE RATING 500 LB-INCH TEMPERATURE RATING 90 DEG C PACKAGING TYPE BAG AK MODEL
  • ELECTRO-TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL
  • 2 AWG STRANDED (COMPACT) MIN. RUN CONDUCTOR SIZE
  • 4/0 AWG STRANDED (COMPACT) MAX. RUN CONDUCTOR SIZE
  • 6 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 4/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 670B, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • SIZE 1.49 INCH W X 2.54 INCH H
  • TORQUE RATING 500 LB-INCH
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING TYPE BAG
  • AK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number AK-4/0-B
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ferrules - 2854.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Connector Contacts - 104506-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Bootlace Ferrules - 1787307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details