ILSCO Corporation Compression Cable Tap AH-6

Description
4/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 500 KCMIL MAX. RUN CONDUCTOR SIZE 6 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE H SHAPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY, OXIDE INHIBITOR BODY MATERIAL N DIE INDEX SIZE 2 INCH L X 2.84 INCH W TEMPERATURE RATING 90 DEG C AH MODEL
Datasheet
Description
4/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 500 KCMIL MAX. RUN CONDUCTOR SIZE 6 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE H SHAPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY, OXIDE INHIBITOR BODY MATERIAL N DIE INDEX SIZE 2 INCH L X 2.84 INCH W TEMPERATURE RATING 90 DEG C AH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - AH-6 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Tap
AH-6
Compression Cable Tap AH-6
4/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 500 KCMIL MAX. RUN CONDUCTOR SIZE 6 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE H SHAPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY, OXIDE INHIBITOR BODY MATERIAL N DIE INDEX SIZE 2 INCH L X 2.84 INCH W TEMPERATURE RATING 90 DEG C AH MODEL
  • 4/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
  • 500 KCMIL MAX. RUN CONDUCTOR SIZE
  • 6 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • H SHAPE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH STRENGTH ALUMINUM ALLOY, OXIDE INHIBITOR BODY MATERIAL
  • N DIE INDEX
  • SIZE 2 INCH L X 2.84 INCH W
  • TEMPERATURE RATING 90 DEG C
  • AH MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number AH-6
Product Name Compression Cable Tap
Terminal Type Wire Lug; Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
METRIC SCREW TERMINAL (YELLOW) - 7695-7 - Keystone Electronics Corp.
View Details
2 suppliers
Quick Disconnects - 100495-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers