4/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
400 KCMIL MAX. RUN CONDUCTOR SIZE
4/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
400 KCMIL MAX. TAP CONDUCTOR SIZE
H SHAPE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 453G, UL 486A/B APPROVAL
600 V VOLTAGE RATING
HIGH STRENGTH ALUMINUM ALLOY, OXIDE INHIBITOR BODY MATERIAL
N DIE INDEX
SIZE 3.5 INCH L X 3.09 INCH W
TEMPERATURE RATING 90 DEG C
AH MODEL
ILSCO Corporation
Done
Datasheet
Description
4/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
400 KCMIL MAX. RUN CONDUCTOR SIZE
4/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
400 KCMIL MAX. TAP CONDUCTOR SIZE
H SHAPE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 453G, UL 486A/B APPROVAL
600 V VOLTAGE RATING
HIGH STRENGTH ALUMINUM ALLOY, OXIDE INHIBITOR BODY MATERIAL
N DIE INDEX
SIZE 3.5 INCH L X 3.09 INCH W
TEMPERATURE RATING 90 DEG C
AH MODEL
4/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
400 KCMIL MAX. RUN CONDUCTOR SIZE
4/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
400 KCMIL MAX. TAP CONDUCTOR SIZE
H SHAPE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 453G, UL 486A/B APPROVAL
600 V VOLTAGE RATING
HIGH STRENGTH ALUMINUM ALLOY, OXIDE INHIBITOR BODY MATERIAL
N DIE INDEX
SIZE 3.5 INCH L X 3.09 INCH W
TEMPERATURE RATING 90 DEG C
AH MODEL
4/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
400 KCMIL MAX. RUN CONDUCTOR SIZE
4/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
400 KCMIL MAX. TAP CONDUCTOR SIZE
H SHAPE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 453G, UL 486A/B APPROVAL
600 V VOLTAGE RATING
HIGH STRENGTH ALUMINUM ALLOY, OXIDE INHIBITOR BODY MATERIAL