ILSCO Corporation Compression Cable Tap AH-1

Description
6 AWG STRANDED MIN. RUN CONDUCTOR SIZE 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG STRANDED MIN. TAP CONDUCTOR SIZE 1 AWG STRANDED MAX. TAP CONDUCTOR SIZE H SHAPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY, OXIDE INHIBITOR BODY MATERIAL O DIE INDEX SIZE 1.62 INCH L X 1.78 INCH W TEMPERATURE RATING 90 DEG C AH MODEL
Datasheet
Description
6 AWG STRANDED MIN. RUN CONDUCTOR SIZE 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG STRANDED MIN. TAP CONDUCTOR SIZE 1 AWG STRANDED MAX. TAP CONDUCTOR SIZE H SHAPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY, OXIDE INHIBITOR BODY MATERIAL O DIE INDEX SIZE 1.62 INCH L X 1.78 INCH W TEMPERATURE RATING 90 DEG C AH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - AH-1 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Tap
AH-1
Compression Cable Tap AH-1
6 AWG STRANDED MIN. RUN CONDUCTOR SIZE 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG STRANDED MIN. TAP CONDUCTOR SIZE 1 AWG STRANDED MAX. TAP CONDUCTOR SIZE H SHAPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY, OXIDE INHIBITOR BODY MATERIAL O DIE INDEX SIZE 1.62 INCH L X 1.78 INCH W TEMPERATURE RATING 90 DEG C AH MODEL
  • 6 AWG STRANDED MIN. RUN CONDUCTOR SIZE
  • 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 6 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 1 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • H SHAPE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH STRENGTH ALUMINUM ALLOY, OXIDE INHIBITOR BODY MATERIAL
  • O DIE INDEX
  • SIZE 1.62 INCH L X 1.78 INCH W
  • TEMPERATURE RATING 90 DEG C
  • AH MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number AH-1
Product Name Compression Cable Tap
Terminal Type Wire Lug; Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Ring Terminals & Spade Terminals - 1-1377172-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details