ILSCO Corporation Terminal Pin Adapter ACO-3/0

Description
OFFSET PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY MATERIAL 2-19/32 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 2 INCH L COVER SIZE 3/8 INCH DIA X 1-7/32 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE WHITE SIZE 1/2 INCH ID TEMPERATURE RATING 90 DEG C PIN TYPE KNURLED, OFF CENTER INCLUDES END CAP INSERTED IN BARREL ACO MODEL
Datasheet
Description
OFFSET PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY MATERIAL 2-19/32 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 2 INCH L COVER SIZE 3/8 INCH DIA X 1-7/32 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE WHITE SIZE 1/2 INCH ID TEMPERATURE RATING 90 DEG C PIN TYPE KNURLED, OFF CENTER INCLUDES END CAP INSERTED IN BARREL ACO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - ACO-3/0 - ILSCO Corporation
Cincinnati, OH, USA
Terminal Pin Adapter
ACO-3/0
Terminal Pin Adapter ACO-3/0
OFFSET PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY MATERIAL 2-19/32 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 2 INCH L COVER SIZE 3/8 INCH DIA X 1-7/32 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE WHITE SIZE 1/2 INCH ID TEMPERATURE RATING 90 DEG C PIN TYPE KNURLED, OFF CENTER INCLUDES END CAP INSERTED IN BARREL ACO MODEL
  • OFFSET PIGTAIL TYPE
  • HIGH STRENGTH ALUMINUM ALLOY MATERIAL
  • 2-19/32 INCH OVERALL LENGTH
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 3/0 AWG CONDUCTOR SIZE
  • 2 INCH L COVER SIZE
  • 3/8 INCH DIA X 1-7/32 INCH L PIN SIZE
  • ROHS COMPLIANT
  • BARREL TYPE CHAMFERED
  • DIE COLOR CODE WHITE
  • SIZE 1/2 INCH ID
  • TEMPERATURE RATING 90 DEG C
  • PIN TYPE KNURLED, OFF CENTER
  • INCLUDES END CAP INSERTED IN BARREL
  • ACO MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number ACO-3/0
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Ferrules - 2869.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details