OFFSET PIGTAIL TYPE
HIGH STRENGTH ALUMINUM ALLOY MATERIAL
2-5/8 INCH OVERALL LENGTH
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486A/B, CSA APPROVAL
600 V VOLTAGE RATING
250 KCMIL CONDUCTOR SIZE
2-1/4 INCH L COVER SIZE
15/32 INCH DIA X 1-7/32 INCH L PIN SIZE
ROHS COMPLIANT
BARREL TYPE CHAMFERED
DIE COLOR CODE BROWN
SIZE 19/32 INCH ID
TEMPERATURE RATING 90 DEG C
PIN TYPE KNURLED, OFF CENTER
INCLUDES END CAP INSERTED IN BARREL
ACO MODEL
ILSCO Corporation
Done
Datasheet
Description
OFFSET PIGTAIL TYPE
HIGH STRENGTH ALUMINUM ALLOY MATERIAL
2-5/8 INCH OVERALL LENGTH
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486A/B, CSA APPROVAL
600 V VOLTAGE RATING
250 KCMIL CONDUCTOR SIZE
2-1/4 INCH L COVER SIZE
15/32 INCH DIA X 1-7/32 INCH L PIN SIZE
ROHS COMPLIANT
BARREL TYPE CHAMFERED
DIE COLOR CODE BROWN
SIZE 19/32 INCH ID
TEMPERATURE RATING 90 DEG C
PIN TYPE KNURLED, OFF CENTER
INCLUDES END CAP INSERTED IN BARREL
ACO MODEL
OFFSET PIGTAIL TYPE
HIGH STRENGTH ALUMINUM ALLOY MATERIAL
2-5/8 INCH OVERALL LENGTH
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486A/B, CSA APPROVAL
600 V VOLTAGE RATING
250 KCMIL CONDUCTOR SIZE
2-1/4 INCH L COVER SIZE
15/32 INCH DIA X 1-7/32 INCH L PIN SIZE
ROHS COMPLIANT
BARREL TYPE CHAMFERED
DIE COLOR CODE BROWN
SIZE 19/32 INCH ID
TEMPERATURE RATING 90 DEG C
PIN TYPE KNURLED, OFF CENTER
INCLUDES END CAP INSERTED IN BARREL
ACO MODEL