ILSCO Corporation Standard Tie 93813

Description
STAINLESS STEEL MATERIAL 26 INCH 26 LENGTH IN INCH 0.3 INCH UL APPROVAL 1 STANDARD PACKAGE 250 LB TENSILE STRENGTH 8 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet
Description
STAINLESS STEEL MATERIAL 26 INCH 26 LENGTH IN INCH 0.3 INCH UL APPROVAL 1 STANDARD PACKAGE 250 LB TENSILE STRENGTH 8 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 93813 - ILSCO Corporation
Cincinnati, OH, USA
Standard Tie
93813
Standard Tie 93813
STAINLESS STEEL MATERIAL 26 INCH 26 LENGTH IN INCH 0.3 INCH UL APPROVAL 1 STANDARD PACKAGE 250 LB TENSILE STRENGTH 8 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
  • STAINLESS STEEL MATERIAL
  • 26 INCH
  • 26 LENGTH IN INCH
  • 0.3 INCH
  • UL APPROVAL
  • 1 STANDARD PACKAGE
  • 250 LB TENSILE STRENGTH
  • 8 INCH BUNDLE DIAMETER
  • STAINLESS STEEL CLIP MATERIAL
  • ILSCO[R] BRAND
  • CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Cable Ties
Product Number 93813
Product Name Standard Tie
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-604772-9 - TE Connectivity
Specs
Material Nylon
Length 7.95 inch (202 mm)
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details