ILSCO Corporation Standard Tie 93805

Description
STAINLESS STEEL MATERIAL 8 INCH 8 LENGTH IN INCH 0.3 INCH UL APPROVAL 1 STANDARD PACKAGE 250 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet
Description
STAINLESS STEEL MATERIAL 8 INCH 8 LENGTH IN INCH 0.3 INCH UL APPROVAL 1 STANDARD PACKAGE 250 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 93805 - ILSCO Corporation
Cincinnati, OH, USA
Standard Tie
93805
Standard Tie 93805
STAINLESS STEEL MATERIAL 8 INCH 8 LENGTH IN INCH 0.3 INCH UL APPROVAL 1 STANDARD PACKAGE 250 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
  • STAINLESS STEEL MATERIAL
  • 8 INCH
  • 8 LENGTH IN INCH
  • 0.3 INCH
  • UL APPROVAL
  • 1 STANDARD PACKAGE
  • 250 LB TENSILE STRENGTH
  • 2 INCH BUNDLE DIAMETER
  • STAINLESS STEEL CLIP MATERIAL
  • ILSCO[R] BRAND
  • CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Cable Ties
Product Number 93805
Product Name Standard Tie
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details