ILSCO Corporation Standard Tie 93720

Description
RELEASABLE TYPE NYLON 6/6 MATERIAL UV BLACK COLOR 5.9 INCH 5.9 LENGTH IN INCH 0.3 INCH UL APPROVAL 1 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.2 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet
Description
RELEASABLE TYPE NYLON 6/6 MATERIAL UV BLACK COLOR 5.9 INCH 5.9 LENGTH IN INCH 0.3 INCH UL APPROVAL 1 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.2 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 93720 - ILSCO Corporation
Cincinnati, OH, USA
Standard Tie
93720
Standard Tie 93720
RELEASABLE TYPE NYLON 6/6 MATERIAL UV BLACK COLOR 5.9 INCH 5.9 LENGTH IN INCH 0.3 INCH UL APPROVAL 1 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.2 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
  • RELEASABLE TYPE
  • NYLON 6/6 MATERIAL
  • UV BLACK COLOR
  • 5.9 INCH
  • 5.9 LENGTH IN INCH
  • 0.3 INCH
  • UL APPROVAL
  • 1 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1.2 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • ILSCO[R] BRAND
  • CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Cable Ties
Product Number 93720
Product Name Standard Tie
Length 5.9 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details