ILSCO Corporation Standard Tie 93640

Description
RELEASABLE TYPE NYLON 6/6 MATERIAL NATURAL COLOR 7.8 INCH 7.8 LENGTH IN INCH 0.3 INCH UL APPROVAL 1 STANDARD PACKAGE 50 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet
Description
RELEASABLE TYPE NYLON 6/6 MATERIAL NATURAL COLOR 7.8 INCH 7.8 LENGTH IN INCH 0.3 INCH UL APPROVAL 1 STANDARD PACKAGE 50 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 93640 - ILSCO Corporation
Cincinnati, OH, USA
Standard Tie
93640
Standard Tie 93640
RELEASABLE TYPE NYLON 6/6 MATERIAL NATURAL COLOR 7.8 INCH 7.8 LENGTH IN INCH 0.3 INCH UL APPROVAL 1 STANDARD PACKAGE 50 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
  • RELEASABLE TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 7.8 INCH
  • 7.8 LENGTH IN INCH
  • 0.3 INCH
  • UL APPROVAL
  • 1 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 2 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • ILSCO[R] BRAND
  • CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Cable Ties
Product Number 93640
Product Name Standard Tie
Length 7.8 inch (198 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details