ILSCO Corporation Standard Tie 93299

Description
HEAVY DUTY TYPE NYLON 6/6 MATERIAL UV BLACK COLOR 48 INCH 48 LENGTH IN INCH 0.35 INCH 1 STANDARD PACKAGE 175 LB TENSILE STRENGTH 15 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet
Description
HEAVY DUTY TYPE NYLON 6/6 MATERIAL UV BLACK COLOR 48 INCH 48 LENGTH IN INCH 0.35 INCH 1 STANDARD PACKAGE 175 LB TENSILE STRENGTH 15 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 93299 - ILSCO Corporation
Cincinnati, OH, USA
Standard Tie
93299
Standard Tie 93299
HEAVY DUTY TYPE NYLON 6/6 MATERIAL UV BLACK COLOR 48 INCH 48 LENGTH IN INCH 0.35 INCH 1 STANDARD PACKAGE 175 LB TENSILE STRENGTH 15 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
  • HEAVY DUTY TYPE
  • NYLON 6/6 MATERIAL
  • UV BLACK COLOR
  • 48 INCH
  • 48 LENGTH IN INCH
  • 0.35 INCH
  • 1 STANDARD PACKAGE
  • 175 LB TENSILE STRENGTH
  • 15 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • ILSCO[R] BRAND
  • CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Cable Ties
Product Number 93299
Product Name Standard Tie
Length 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details