ILSCO Corporation Standard Tie 93285

Description
NYLON 6/6 MATERIAL UV BLACK COLOR 28 INCH 28 LENGTH IN INCH 0.3 INCH UL APPROVAL 1 STANDARD PACKAGE 120 LB TENSILE STRENGTH 8 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet
Description
NYLON 6/6 MATERIAL UV BLACK COLOR 28 INCH 28 LENGTH IN INCH 0.3 INCH UL APPROVAL 1 STANDARD PACKAGE 120 LB TENSILE STRENGTH 8 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 93285 - ILSCO Corporation
Cincinnati, OH, USA
Standard Tie
93285
Standard Tie 93285
NYLON 6/6 MATERIAL UV BLACK COLOR 28 INCH 28 LENGTH IN INCH 0.3 INCH UL APPROVAL 1 STANDARD PACKAGE 120 LB TENSILE STRENGTH 8 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
  • NYLON 6/6 MATERIAL
  • UV BLACK COLOR
  • 28 INCH
  • 28 LENGTH IN INCH
  • 0.3 INCH
  • UL APPROVAL
  • 1 STANDARD PACKAGE
  • 120 LB TENSILE STRENGTH
  • 8 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • ILSCO[R] BRAND
  • CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Cable Ties
Product Number 93285
Product Name Standard Tie
Length 28 inch (711 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details