ILSCO Corporation Standard Tie 93280

Description
HEAVY DUTY TYPE NYLON 6/6 MATERIAL UV BLACK COLOR 25 INCH 25 LENGTH IN INCH 0.35 INCH 1 STANDARD PACKAGE 175 LB TENSILE STRENGTH 7 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet
Description
HEAVY DUTY TYPE NYLON 6/6 MATERIAL UV BLACK COLOR 25 INCH 25 LENGTH IN INCH 0.35 INCH 1 STANDARD PACKAGE 175 LB TENSILE STRENGTH 7 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 93280 - ILSCO Corporation
Cincinnati, OH, USA
Standard Tie
93280
Standard Tie 93280
HEAVY DUTY TYPE NYLON 6/6 MATERIAL UV BLACK COLOR 25 INCH 25 LENGTH IN INCH 0.35 INCH 1 STANDARD PACKAGE 175 LB TENSILE STRENGTH 7 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
  • HEAVY DUTY TYPE
  • NYLON 6/6 MATERIAL
  • UV BLACK COLOR
  • 25 INCH
  • 25 LENGTH IN INCH
  • 0.35 INCH
  • 1 STANDARD PACKAGE
  • 175 LB TENSILE STRENGTH
  • 7 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • ILSCO[R] BRAND
  • CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Cable Ties
Product Number 93280
Product Name Standard Tie
Length 25 inch (635 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details