ILSCO Corporation Standard Tie 93199

Description
HEAVY DUTY TYPE NYLON 6/6 MATERIAL NATURAL COLOR 48 INCH 48 LENGTH IN INCH 0.35 INCH 1 STANDARD PACKAGE 175 LB TENSILE STRENGTH 15 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet
Description
HEAVY DUTY TYPE NYLON 6/6 MATERIAL NATURAL COLOR 48 INCH 48 LENGTH IN INCH 0.35 INCH 1 STANDARD PACKAGE 175 LB TENSILE STRENGTH 15 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 93199 - ILSCO Corporation
Cincinnati, OH, USA
Standard Tie
93199
Standard Tie 93199
HEAVY DUTY TYPE NYLON 6/6 MATERIAL NATURAL COLOR 48 INCH 48 LENGTH IN INCH 0.35 INCH 1 STANDARD PACKAGE 175 LB TENSILE STRENGTH 15 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
  • HEAVY DUTY TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 48 INCH
  • 48 LENGTH IN INCH
  • 0.35 INCH
  • 1 STANDARD PACKAGE
  • 175 LB TENSILE STRENGTH
  • 15 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • ILSCO[R] BRAND
  • CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Cable Ties
Product Number 93199
Product Name Standard Tie
Length 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details