ILSCO Corporation Standard Tie 93196

Description
SUPER HEAVY DUTY TYPE NYLON 6/6 MATERIAL NATURAL COLOR 34 INCH 34 LENGTH IN INCH 0.5 INCH 1 STANDARD PACKAGE 250 LB TENSILE STRENGTH 10.1 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet
Description
SUPER HEAVY DUTY TYPE NYLON 6/6 MATERIAL NATURAL COLOR 34 INCH 34 LENGTH IN INCH 0.5 INCH 1 STANDARD PACKAGE 250 LB TENSILE STRENGTH 10.1 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 93196 - ILSCO Corporation
Cincinnati, OH, USA
Standard Tie
93196
Standard Tie 93196
SUPER HEAVY DUTY TYPE NYLON 6/6 MATERIAL NATURAL COLOR 34 INCH 34 LENGTH IN INCH 0.5 INCH 1 STANDARD PACKAGE 250 LB TENSILE STRENGTH 10.1 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
  • SUPER HEAVY DUTY TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 34 INCH
  • 34 LENGTH IN INCH
  • 0.5 INCH
  • 1 STANDARD PACKAGE
  • 250 LB TENSILE STRENGTH
  • 10.1 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • ILSCO[R] BRAND
  • CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Cable Ties
Product Number 93196
Product Name Standard Tie
Length 34 inch (864 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details