ILSCO Corporation Standard Tie 93190

Description
SUPER HEAVY DUTY TYPE NYLON 6/6 MATERIAL NATURAL COLOR 22 INCH 22 LENGTH IN INCH 0.5 INCH 1 STANDARD PACKAGE 250 LB TENSILE STRENGTH 6 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet
Description
SUPER HEAVY DUTY TYPE NYLON 6/6 MATERIAL NATURAL COLOR 22 INCH 22 LENGTH IN INCH 0.5 INCH 1 STANDARD PACKAGE 250 LB TENSILE STRENGTH 6 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 93190 - ILSCO Corporation
Cincinnati, OH, USA
Standard Tie
93190
Standard Tie 93190
SUPER HEAVY DUTY TYPE NYLON 6/6 MATERIAL NATURAL COLOR 22 INCH 22 LENGTH IN INCH 0.5 INCH 1 STANDARD PACKAGE 250 LB TENSILE STRENGTH 6 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
  • SUPER HEAVY DUTY TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 22 INCH
  • 22 LENGTH IN INCH
  • 0.5 INCH
  • 1 STANDARD PACKAGE
  • 250 LB TENSILE STRENGTH
  • 6 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • ILSCO[R] BRAND
  • CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Cable Ties
Product Number 93190
Product Name Standard Tie
Length 22 inch (559 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 2-604772-9 - TE Connectivity
Specs
Material Nylon
Length 7.95 inch (202 mm)
View Details
2 suppliers
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details