ILSCO Corporation Standard Tie 93180

Description
HEAVY DUTY TYPE NYLON 6/6 MATERIAL NATURAL COLOR 25 INCH 25 LENGTH IN INCH 0.35 INCH 1 STANDARD PACKAGE 175 LB TENSILE STRENGTH 7 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet
Description
HEAVY DUTY TYPE NYLON 6/6 MATERIAL NATURAL COLOR 25 INCH 25 LENGTH IN INCH 0.35 INCH 1 STANDARD PACKAGE 175 LB TENSILE STRENGTH 7 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 93180 - ILSCO Corporation
Cincinnati, OH, USA
Standard Tie
93180
Standard Tie 93180
HEAVY DUTY TYPE NYLON 6/6 MATERIAL NATURAL COLOR 25 INCH 25 LENGTH IN INCH 0.35 INCH 1 STANDARD PACKAGE 175 LB TENSILE STRENGTH 7 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
  • HEAVY DUTY TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 25 INCH
  • 25 LENGTH IN INCH
  • 0.35 INCH
  • 1 STANDARD PACKAGE
  • 175 LB TENSILE STRENGTH
  • 7 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • ILSCO[R] BRAND
  • CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Cable Ties
Product Number 93180
Product Name Standard Tie
Length 25 inch (635 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details