ILSCO Corporation Standard Tie 93150

Description
WEATHER RESISTANT TYPE NYLON 6/6 MATERIAL NATURAL COLOR 11.8 INCH 0.19 INCH UL APPROVAL 1 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL TENSILE STRENGTH 50 LB TIES MODEL
Datasheet
Description
WEATHER RESISTANT TYPE NYLON 6/6 MATERIAL NATURAL COLOR 11.8 INCH 0.19 INCH UL APPROVAL 1 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL TENSILE STRENGTH 50 LB TIES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 93150 - ILSCO Corporation
Cincinnati, OH, USA
Standard Tie
93150
Standard Tie 93150
WEATHER RESISTANT TYPE NYLON 6/6 MATERIAL NATURAL COLOR 11.8 INCH 0.19 INCH UL APPROVAL 1 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL TENSILE STRENGTH 50 LB TIES MODEL
  • WEATHER RESISTANT TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 11.8 INCH
  • 0.19 INCH
  • UL APPROVAL
  • 1 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 3 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • TENSILE STRENGTH 50 LB
  • TIES MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Cable Ties
Product Number 93150
Product Name Standard Tie
Length 11.8 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details