ILSCO Corporation Male Disconnect 45483-P50

Description
YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 50 PER BIG BAG STANDARD PACKAGE VINYL INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SILVER SOLDER BRAZED SEAM WIDTH 1/4 INCH VOLTAGE RATING 600 V
Datasheet
Description
YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 50 PER BIG BAG STANDARD PACKAGE VINYL INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SILVER SOLDER BRAZED SEAM WIDTH 1/4 INCH VOLTAGE RATING 600 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - 45483-P50 - ILSCO Corporation
Cincinnati, OH, USA
Male Disconnect
45483-P50
Male Disconnect 45483-P50
YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 50 PER BIG BAG STANDARD PACKAGE VINYL INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SILVER SOLDER BRAZED SEAM WIDTH 1/4 INCH VOLTAGE RATING 600 V
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 50 PER BIG BAG STANDARD PACKAGE
  • VINYL INSULATED INSULATION TYPE
  • ILSCO[R] BRAND
  • MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY
  • SILVER SOLDER BRAZED SEAM
  • WIDTH 1/4 INCH
  • VOLTAGE RATING 600 V
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 45483-P50
Product Name Male Disconnect
Terminal Type Male Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 102348-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details