ILSCO Corporation Male Disconnect 45213-B10

Description
TAB STYLE TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE NON-INSULATED INSULATION TYPE MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY WIDTH 3/16 INCH VOLTAGE RATING 600 V ILSCONS MODEL
Datasheet
Description
TAB STYLE TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE NON-INSULATED INSULATION TYPE MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY WIDTH 3/16 INCH VOLTAGE RATING 600 V ILSCONS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - 45213-B10 - ILSCO Corporation
Cincinnati, OH, USA
Male Disconnect
45213-B10
Male Disconnect 45213-B10
TAB STYLE TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE NON-INSULATED INSULATION TYPE MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY WIDTH 3/16 INCH VOLTAGE RATING 600 V ILSCONS MODEL
  • TAB STYLE TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 10 PER BAG STANDARD PACKAGE
  • NON-INSULATED INSULATION TYPE
  • MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY
  • WIDTH 3/16 INCH
  • VOLTAGE RATING 600 V
  • ILSCONS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 45213-B10
Product Name Male Disconnect
Terminal Type Male Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 8991049 - RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Connector Contacts - 0603-13-2056 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Ring Terminals - 1788639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details