ILSCO Corporation Male Disconnect 45111-B10

Description
FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE VINYL INSULATED INSULATION TYPE MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY WIDTH 1/4 INCH VOLTAGE RATING 600 V ILSCONS MODEL
Datasheet
Description
FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE VINYL INSULATED INSULATION TYPE MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY WIDTH 1/4 INCH VOLTAGE RATING 600 V ILSCONS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - 45111-B10 - ILSCO Corporation
Cincinnati, OH, USA
Male Disconnect
45111-B10
Male Disconnect 45111-B10
FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE VINYL INSULATED INSULATION TYPE MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY WIDTH 1/4 INCH VOLTAGE RATING 600 V ILSCONS MODEL
  • FUNNEL ENTRY TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 10 PER BAG STANDARD PACKAGE
  • VINYL INSULATED INSULATION TYPE
  • MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY
  • WIDTH 1/4 INCH
  • VOLTAGE RATING 600 V
  • ILSCONS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 45111-B10
Product Name Male Disconnect
Terminal Type Male Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Dual Wire Ferrules - 2801.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Bootlace Ferrules - 1787361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details