ILSCO Corporation Female Disconnect 45100-B10

Description
FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE VINYL INSULATED INSULATION TYPE MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY WIDTH 1/4 INCH VOLTAGE RATING 600 V ILSCONS MODEL
Datasheet
Description
FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE VINYL INSULATED INSULATION TYPE MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY WIDTH 1/4 INCH VOLTAGE RATING 600 V ILSCONS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - 45100-B10 - ILSCO Corporation
Cincinnati, OH, USA
Female Disconnect
45100-B10
Female Disconnect 45100-B10
FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE VINYL INSULATED INSULATION TYPE MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY WIDTH 1/4 INCH VOLTAGE RATING 600 V ILSCONS MODEL
  • FUNNEL ENTRY TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 10 PER BAG STANDARD PACKAGE
  • VINYL INSULATED INSULATION TYPE
  • MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY
  • WIDTH 1/4 INCH
  • VOLTAGE RATING 600 V
  • ILSCONS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 45100-B10
Product Name Female Disconnect
Terminal Type Female Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 0603-15-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details