ILSCO Corporation Splice Connector 44950-B5

Description
BUTT TYPE ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 1.95 INCH 0.515 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 5 PER BAG STANDARD PACKAGE 4 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE ROHS COMPATIBLE INCLUDES SILVER SOLDER BRAZED SEAM
Datasheet
Description
BUTT TYPE ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 1.95 INCH 0.515 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 5 PER BAG STANDARD PACKAGE 4 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE ROHS COMPATIBLE INCLUDES SILVER SOLDER BRAZED SEAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 44950-B5 - ILSCO Corporation
Cincinnati, OH, USA
Splice Connector
44950-B5
Splice Connector 44950-B5
BUTT TYPE ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 1.95 INCH 0.515 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 5 PER BAG STANDARD PACKAGE 4 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE ROHS COMPATIBLE INCLUDES SILVER SOLDER BRAZED SEAM
  • BUTT TYPE
  • ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL
  • 1.95 INCH
  • 0.515 INCH MAX. INSULATION DIAMETER
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 5 PER BAG STANDARD PACKAGE
  • 4 AWG CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
  • ROHS COMPATIBLE
  • INCLUDES SILVER SOLDER BRAZED SEAM
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 44950-B5
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 102548-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details