ILSCO Corporation Splice Connector 44730-B5

Description
PARALLEL TYPE ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 1.05 INCH 0.385 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 5 PER BAG STANDARD PACKAGE 8 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE ROHS COMPATIBLE INCLUDES SILVER SOLDER BRAZED SEAM
Datasheet
Description
PARALLEL TYPE ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 1.05 INCH 0.385 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 5 PER BAG STANDARD PACKAGE 8 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE ROHS COMPATIBLE INCLUDES SILVER SOLDER BRAZED SEAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 44730-B5 - ILSCO Corporation
Cincinnati, OH, USA
Splice Connector
44730-B5
Splice Connector 44730-B5
PARALLEL TYPE ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 1.05 INCH 0.385 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 5 PER BAG STANDARD PACKAGE 8 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE ROHS COMPATIBLE INCLUDES SILVER SOLDER BRAZED SEAM
  • PARALLEL TYPE
  • ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL
  • 1.05 INCH
  • 0.385 INCH MAX. INSULATION DIAMETER
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 5 PER BAG STANDARD PACKAGE
  • 8 AWG CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
  • ROHS COMPATIBLE
  • INCLUDES SILVER SOLDER BRAZED SEAM
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 44730-B5
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
METRIC SCREW TERMINAL (RED) - 7695-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Insulated Ferrules - 2201.0/16 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Ring Terminals & Spade Terminals - 1-1377172-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details