ILSCO Corporation Fork Lug 44513-B10

Description
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE ROHS COMPATIBLE MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 0.88 INCH L X 0.31 INCH W VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.175 INCH ILSCONS MODEL
Datasheet
Description
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE ROHS COMPATIBLE MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 0.88 INCH L X 0.31 INCH W VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.175 INCH ILSCONS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - 44513-B10 - ILSCO Corporation
Cincinnati, OH, USA
Fork Lug
44513-B10
Fork Lug 44513-B10
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE ROHS COMPATIBLE MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 0.88 INCH L X 0.31 INCH W VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.175 INCH ILSCONS MODEL
  • STANDARD TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 10 PER BAG STANDARD PACKAGE
  • #10 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • ROHS COMPATIBLE
  • MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY
  • SIZE 0.88 INCH L X 0.31 INCH W
  • VOLTAGE RATING 600 V
  • WIRE INSULATION DIAMETER 0.175 INCH
  • ILSCONS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 44513-B10
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Male .110
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Insulated Ferrules - 2787.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 102920-2 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details