ILSCO Corporation Ring Lug 44206-B10

Description
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 3/8 INCH STUD SIZE VINYL INSULATED, EXPANDED ENTRY INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.14 INCH L X 0.53 INCH W VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.145 INCH
Datasheet
Description
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 3/8 INCH STUD SIZE VINYL INSULATED, EXPANDED ENTRY INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.14 INCH L X 0.53 INCH W VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.145 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - 44206-B10 - ILSCO Corporation
Cincinnati, OH, USA
Ring Lug
44206-B10
Ring Lug 44206-B10
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 3/8 INCH STUD SIZE VINYL INSULATED, EXPANDED ENTRY INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.14 INCH L X 0.53 INCH W VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.145 INCH
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 10 PER BAG STANDARD PACKAGE
  • 3/8 INCH STUD SIZE
  • VINYL INSULATED, EXPANDED ENTRY INSULATION TYPE
  • ILSCO[R] BRAND
  • MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY
  • SIZE 1.14 INCH L X 0.53 INCH W
  • VOLTAGE RATING 600 V
  • WIRE INSULATION DIAMETER 0.145 INCH
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 44206-B10
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details
Quick Disconnects - 1-1377175-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 12 to 14 AWG
View Details
2 suppliers