ILSCO Corporation Ring Lug 44191-B2

Description
3/0 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 2 PER BAG STANDARD PACKAGE 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.97 INCH L X 0.93 INCH W FEATURES SILVER SOLDER BRAZED SEAM
Datasheet
Description
3/0 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 2 PER BAG STANDARD PACKAGE 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.97 INCH L X 0.93 INCH W FEATURES SILVER SOLDER BRAZED SEAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - 44191-B2 - ILSCO Corporation
Cincinnati, OH, USA
Ring Lug
44191-B2
Ring Lug 44191-B2
3/0 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 2 PER BAG STANDARD PACKAGE 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.97 INCH L X 0.93 INCH W FEATURES SILVER SOLDER BRAZED SEAM
  • 3/0 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 2 PER BAG STANDARD PACKAGE
  • 5/16 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • ILSCO[R] BRAND
  • MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY
  • SIZE 1.97 INCH L X 0.93 INCH W
  • FEATURES SILVER SOLDER BRAZED SEAM
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 44191-B2
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details