ILSCO Corporation Ring Lug 44143-B10

Description
STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 3/8 INCH STUD SIZE NON-INSULATED INSULATION TYPE ROHS COMPLIANT MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.26 INCH L X 0.63 INCH W INCLUDES SILVER SOLDER BRAZED SEAM
Datasheet
Description
STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 3/8 INCH STUD SIZE NON-INSULATED INSULATION TYPE ROHS COMPLIANT MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.26 INCH L X 0.63 INCH W INCLUDES SILVER SOLDER BRAZED SEAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - 44143-B10 - ILSCO Corporation
Cincinnati, OH, USA
Ring Lug
44143-B10
Ring Lug 44143-B10
STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 3/8 INCH STUD SIZE NON-INSULATED INSULATION TYPE ROHS COMPLIANT MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.26 INCH L X 0.63 INCH W INCLUDES SILVER SOLDER BRAZED SEAM
  • STANDARD TYPE
  • 6 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 10 PER BAG STANDARD PACKAGE
  • 3/8 INCH STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • ROHS COMPLIANT
  • MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY
  • SIZE 1.26 INCH L X 0.63 INCH W
  • INCLUDES SILVER SOLDER BRAZED SEAM
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 44143-B10
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 102920-1 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details