ILSCO Corporation Ring Lug 44131-B10

Description
STANDARD TYPE 8 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 1/4 INCH STUD SIZE NON-INSULATED INSULATION TYPE ROHS COMPLIANT MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.2 INCH L X 0.59 INCH W INCLUDES SILVER SOLDER BRAZED SEAM
Datasheet
Description
STANDARD TYPE 8 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 1/4 INCH STUD SIZE NON-INSULATED INSULATION TYPE ROHS COMPLIANT MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.2 INCH L X 0.59 INCH W INCLUDES SILVER SOLDER BRAZED SEAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - 44131-B10 - ILSCO Corporation
Cincinnati, OH, USA
Ring Lug
44131-B10
Ring Lug 44131-B10
STANDARD TYPE 8 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 1/4 INCH STUD SIZE NON-INSULATED INSULATION TYPE ROHS COMPLIANT MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.2 INCH L X 0.59 INCH W INCLUDES SILVER SOLDER BRAZED SEAM
  • STANDARD TYPE
  • 8 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 10 PER BAG STANDARD PACKAGE
  • 1/4 INCH STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • ROHS COMPLIANT
  • MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY
  • SIZE 1.2 INCH L X 0.59 INCH W
  • INCLUDES SILVER SOLDER BRAZED SEAM
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 44131-B10
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2220.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Connector Contacts - 109029-ZZ - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details